NEN-EN-ISO 7823-3
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets may be colourless or coloured, and may be transparent, translucent or opaque. The thickness range of the sheets covered by this part of ISO 7823 is 1 mm to 10 mm.
Document History
July 1, 2021
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be...
NEN-EN-ISO 7823-3
June 1, 2007
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets may be colourless or coloured, and may...
February 1, 2006
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets may be colourless or coloured, and may...
August 1, 2004
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous-cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cats sheets (plates) for general-purpose use. The sheets may be colourless or coloured,...