NEN-ISO 15076-1
Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2004-10
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Other standards related to graphic technology): | 37.100.99 |
scope:
This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This supports the exchange of information which specifies the intended colour image processing of digital data. Specification of the required reference colour spaces and the data structures (tags) are included.
Document History
December 1, 2010
Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2010
This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This architecture supports the exchange of information which specifies the...
NEN-ISO 15076-1
December 1, 2005
Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2004-10
This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This supports the exchange of information which specifies the intended colour...