NEN-ISO 15076-1

Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2010

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 132
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This architecture supports the exchange of information which specifies the intended colour image processing of digital data. The required reference colour spaces and the data structures (tags) are also specified.

Document History

NEN-ISO 15076-1
December 1, 2010
Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2010
This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This architecture supports the exchange of information which specifies the...
December 1, 2005
Image technology colour management - Architecture, profile format and data structure - Part 1: Based on ICC.1:2004-10
This part of ISO 15076 specifies a colour profile format and describes the architecture within which it can operate. This supports the exchange of information which specifies the intended colour...
Advertisement