NEN-ISO 16589-5

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 30
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

Defines and classifies typical surface imperfections that could impair the function of the seals, and is intended as a convenience for purchasers and manufacturers in their discussions about the importance of these imperfections in different applications.

Document History

April 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections
ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
NEN-ISO 16589-5
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections
Defines and classifies typical surface imperfections that could impair the function of the seals, and is intended as a convenience for purchasers and manufacturers in their discussions about the...
Advertisement