NEN-ISO 16589-5

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 24
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered suitable for use under low pressure conditions. This part of ISO 16589 defines and classifies typical surface imperfections that could impair the function of the seals, and is intended as a convenience for purchasers and manufacturers in their discussions concerning the importance of these imperfections in different applications.

Document History

NEN-ISO 16589-5
April 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections
ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 5: Identification of visual imperfections
Defines and classifies typical surface imperfections that could impair the function of the seals, and is intended as a convenience for purchasers and manufacturers in their discussions about the...
Advertisement