NEN-ISO 188

Vulcanized rubber - Determination of the resistance to accelerated ageing or heat

inactive
Organization: NEN
Publication Date: 1 July 1983
Status: inactive
ICS Code (Rubber): 83.060
scope:

This International Standard specifies two types of accelerated ageing or heat-resistance tests on vulcanized rubbers, namely air-oven methods (using either a cell-type oven or a normal oven) and oxygen pressure method.

Document History

March 1, 2023
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This document specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers/thermoplastic elastomers. Four methods are possible, they are detailed in Clause 5.
October 1, 2011
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given: Method A: air-oven method using a cell-type oven or...
June 1, 2007
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given: Method A: air-oven method using a cell-type oven or...
October 1, 2003
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
A description is not available for this item.
May 1, 1998
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
Specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers.
NEN-ISO 188
July 1, 1983
Vulcanized rubber - Determination of the resistance to accelerated ageing or heat
This International Standard specifies two types of accelerated ageing or heat-resistance tests on vulcanized rubbers, namely air-oven methods (using either a cell-type oven or a normal oven) and...
Advertisement