NEN-ISO 188/C1
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Rubber): | 83.060 |
Document History
March 1, 2023
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This document specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers/thermoplastic elastomers. Four methods are possible, they are detailed in Clause 5.
October 1, 2011
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given: Method A: air-oven method using a cell-type oven or...
June 1, 2007
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given: Method A: air-oven method using a cell-type oven or...
NEN-ISO 188/C1
October 1, 2003
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
A description is not available for this item.
May 1, 1998
Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests
Specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers.
July 1, 1983
Vulcanized rubber - Determination of the resistance to accelerated ageing or heat
This International Standard specifies two types of accelerated ageing or heat-resistance tests on vulcanized rubbers, namely air-oven methods (using either a cell-type oven or a normal oven) and...