NEN-ISO 3046-3
Reciprocating internal combustion engines - Performance - Part 3: Test measurements
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 3046 specifies the common measurement techniques of the main performance parameters of reciprocating internal combustion engines, in addition to the basic requirements defined in ISO 15550. This is to ensure that the required accuracy of measurement is achieved for comparison of the measured values with those values specified by the engine manufacturer. Where necessary, individual requirements may be given for particular engine applications. This part of ISO 3046 applies to reciprocating internal combustion engines for land, rail-traction and marine use. It may be applied to engines used to propel road construction machines, industrial trucks, and for other applications where no suitable International Standards for these engines exist.
Document History