NEN-ISO 3046-3

Reciprocating internal combustion engines excluding engines for road vehicles and aircraft - Performance - Part 3: Test measurements

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 10
ICS Code (Internal combustion engines): 27.020
scope:

Summarizes the common techniques of measurement of the main parameters of engines to ensure the required precision of measurements. Where necessary, individual requirements may be given for particular application. It applies to engines for land, rail-traction, and marine use, excluding engines used to propel agricultural tractors, road vehicles and aircraft.

Document History

July 1, 2006
Reciprocating internal combustion engines - Performance - Part 3: Test measurements
This part of ISO 3046 specifies the common measurement techniques of the main performance parameters of reciprocating internal combustion engines, in addition to the basic requirements defined in ISO...
NEN-ISO 3046-3
November 1, 1998
Reciprocating internal combustion engines excluding engines for road vehicles and aircraft - Performance - Part 3: Test measurements
Summarizes the common techniques of measurement of the main parameters of engines to ensure the required precision of measurements. Where necessary, individual requirements may be given for...
July 31, 1979
Reciprocating internal combustion engines excluding engines for road vehicles and aircraft - Performance - Part 3: Test measurements
This part of ISO 3046 summarizes the common measurement techniques of the main performance parameters of reciprocating internal combustion engines to ensure that the required accuracy of measurement...
Advertisement