NEN-ISO 7816-2
Automatic data processing - Indentification cards - Integrated circuit(s) with contacts - Part 2: Dimensions and location of the contacts
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1989 |
| Status: | inactive |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO 7816 specifies the dimensions, locations and assignment for each of the contact on integrated circuit(s) cards of an ID-1 card type. This part of ISO 7816 is to be used in conjunction with ISO 7816-1.
Document History
NEN-ISO 7816-2
October 1, 1989
Automatic data processing - Indentification cards - Integrated circuit(s) with contacts - Part 2: Dimensions and location of the contacts
This part of ISO 7816 specifies the dimensions, locations and assignment for each of the contact on integrated circuit(s) cards of an ID-1 card type. This part of ISO 7816 is to be used in...