NEN-ISO/IEC 7816-2
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which standards define the use of the contacts. This part of ISO/IEC 7816 is to be used in conjunction with ISO/IEC 7816-1.
Document History
NEN-ISO/IEC 7816-2
October 1, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
June 1, 2004
Identification cards - Integrated circuit cards - Part 2: Carts with contacts - Dimensions and location of the contacts - Assignment of contacts C4 and C8
A description is not available for this item.
March 1, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 2: Dimensions and location of the contacts
Specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.