NEN-ISO/IEC 7816-2

Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 2: Dimensions and location of the contacts

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.

Document History

October 1, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
June 1, 2004
Identification cards - Integrated circuit cards - Part 2: Carts with contacts - Dimensions and location of the contacts - Assignment of contacts C4 and C8
A description is not available for this item.
NEN-ISO/IEC 7816-2
March 1, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 2: Dimensions and location of the contacts
Specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.

References

Advertisement