NEN-EN 12350-5

Testing fresh concrete - Part 5: Flow table test

pending
Organization: NEN
Publication Date: 1 September 2017
Status: pending
Page Count: 14
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete, no-fines concrete, or for concrete having a declared value of D of the coarsest fraction of aggregates actually used in the concrete (Dmax) of greater than 63 mm. The flow test is sensitive to changes in the consistency of concrete, which correspond to flow values between 340 mm and 620 mm. Beyond these extremes the flow table test may be unsuitable and other methods of determining the consistence should be considered.

Document History

NEN-EN 12350-5
September 1, 2017
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete, no-fines concrete, or for concrete having a...
April 1, 2009
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with...
November 1, 1999
Testing fresh concrete - Part 5: Flow table test
Specifies a method for determining the flow of fresh concrete. It is not applicable to foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm.

References

Advertisement