NEN-EN 12350-5
Testing fresh concrete - Part 5: Flow table test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm.
Document History
September 1, 2017
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete, no-fines concrete, or for concrete having a...
NEN-EN 12350-5
April 1, 2009
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with...
November 1, 1999
Testing fresh concrete - Part 5: Flow table test
Specifies a method for determining the flow of fresh concrete. It is not applicable to foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm.