NEN-EN 12358

Concrete - Determination of the consistency - Flow table test

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 10
ICS Code (Concrete and concrete products): 91.100.30
scope:

Specifies a method for determining the flow of fresh concrete both in the laboratory and in the field. The flow test is sensitive to changes in the consistency of concrete which correspond to flow values between 340 mm and 600 mm. Beyond these extremes the measurement of flow may be unsuitable and other methods of determing the consistency should be considered. If the concrete segregates during the test, this test is not suitable. It is not applicable to foamed concrete or no-fines concrete. It is not applicable when the maximum size of the aggregate is greater than 40 mm.

Document History

NEN-EN 12358
April 1, 1996
Concrete - Determination of the consistency - Flow table test
Specifies a method for determining the flow of fresh concrete both in the laboratory and in the field. The flow test is sensitive to changes in the consistency of concrete which correspond to flow...

References

Advertisement