NEN-EN 12952-4

Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 21
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001. This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are not required to be carried out by the manufacturer as part of his responsibilities within this European Standard.

Document History

August 1, 2011
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001. This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler...
NEN-EN 12952-4
October 1, 2008
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001. This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler...
March 1, 2000
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
Applies to water-tube boilers as defined in prEN 12952-1:1997.Describes procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are...
July 1, 1997
Water tube boilers - Part 4: In-service boiler life expectancy calculations
Applies to water-tube boilers as defined in prEN 12952-1:1997.Describes procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are...

References

Advertisement