NEN-EN 12952-4
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
Applies to water-tube boilers as defined in prEN 12952-1:1997.Describ
Document History
August 1, 2011
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001. This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler...
October 1, 2008
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
This European Standard is applicable to water-tube boilers as defined in EN 12952-1:2001. This European Standard specifies procedures for calculating the creep and/or the fatigue damage of boiler...
NEN-EN 12952-4
March 1, 2000
Water-tube boilers and auxiliary installations - Part 4: In-service boiler life expectancy calculations
Applies to water-tube boilers as defined in prEN 12952-1:1997.Describes procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are...
July 1, 1997
Water tube boilers - Part 4: In-service boiler life expectancy calculations
Applies to water-tube boilers as defined in prEN 12952-1:1997.Describes procedures for calculating the creep and/or the fatigue damage of boiler components during operation. These calculations are...