NEN-EN 13301

Bitumen en bituminous binders - Determination of staining tendency of bitumen

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 8
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure described in this standard may be used to compare results against a material for which the staining tendency is known.

Document History

March 1, 2010
Bitumen and bituminous binders - Determination of staining tendency of bitumen
This European Standard specifies a method for the determination of the staining tendency of bitumen. This method is applicable to bitumen having a Ring-and-Ball softening point greater than or equal...
June 1, 2008
Bitumen and bituminous binders - Determination of staining tendency of bitumen
This European Standard specifies a method for the determination of the staining tendency of bitumen. This method is applicable to bitumen having a Ring-and-Ball softening point greater than or equal...
May 1, 2003
Bitumen en bituminous binders - Determination of staining tendency of bitumen
Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure...
NEN-EN 13301
September 1, 1998
Bitumen en bituminous binders - Determination of staining tendency of bitumen
Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure...
Advertisement