NEN-EN 13301
Bitumen en bituminous binders - Determination of staining tendency of bitumen
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure described in this standard may be used to compare results against a material for which the staining tendency is known.
Document History
March 1, 2010
Bitumen and bituminous binders - Determination of staining tendency of bitumen
This European Standard specifies a method for the determination of the staining tendency of bitumen. This method is applicable to bitumen having a Ring-and-Ball softening point greater than or equal...
June 1, 2008
Bitumen and bituminous binders - Determination of staining tendency of bitumen
This European Standard specifies a method for the determination of the staining tendency of bitumen. This method is applicable to bitumen having a Ring-and-Ball softening point greater than or equal...
NEN-EN 13301
May 1, 2003
Bitumen en bituminous binders - Determination of staining tendency of bitumen
Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure...
September 1, 1998
Bitumen en bituminous binders - Determination of staining tendency of bitumen
Specifies a method for the determination of the staining tendency of bitumen. The method is applicable to bitumen having a ring-and-ball softening point greater than or equal to 80 °C. The procedure...