NEN-EN 13581
Products and systems for the protection and repair of concrete structures - Test method - Determination of loss of mass of hydrophobic impregnated concrete after freeze-thaw salt stress
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
Is dealing with products and systems for the protection and repair of concrete structures. Specifies a method for determining the loss of mass after free-thaw salt stress in sodium chloride solution. It can be used to test the resistance of hydrophobic impregnated concrete as well as the untreated concrete. There are two types of concrete deterioration when a freeze-thaw attck occurs: surface scaling and internal damage.
Document History