NEN-EN 13581
Products and systems for the protection and repair of concrete structures - Test method - Determination of loss of mass after freeze-thaw salt stress - Testing of impregnated hydrophobic concrete
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
Is dealing with products and systems for the protection and repair of concrete structures. Specifies a method for determining the loss of mass after free-thaw salt stress in sodium chloride solution. It can be used to test the resistance of hydrophobic impregnated concrete as well as the untreated concrete. There are two types of concrete deterioration when a freeze-thaw attck occurs: surface scaling and internal damage.
Document History