NEN-EN 13880-2
Hot applied joint sealants - Part 2: Test method for the determination of cone penetration at 25°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and fuel immersed penetration values are recorded using this test method as required in prEN 14188-1.
Document History
NEN-EN 13880-2
September 1, 2003
Hot applied joint sealants - Part 2: Test method for the determination of cone penetration at 25°C
This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and...
April 1, 2000
Hot applied joint sealants - Test methods - Determination of cone penetration at 25°C
This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and...