NEN-EN 13880-2

Hot applied joint sealants - Test methods - Determination of cone penetration at 25°C

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 11
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and fuel immersed penetration values are recorded using this test method as required in prEN 14188-1.

Document History

September 1, 2003
Hot applied joint sealants - Part 2: Test method for the determination of cone penetration at 25°C
This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and...
NEN-EN 13880-2
April 1, 2000
Hot applied joint sealants - Test methods - Determination of cone penetration at 25°C
This European Standard describes a method for determining the cone penetration of hot applies joint sealants using a standard penetrometer fitted with a suitable penetration cone. The initial and...
Advertisement