NEN-EN 13906-2

Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 22
ICS Code (Springs): 21.160
scope:

This European Standard specifies the calculation and design of cold and hot coiled helical extension springs made from round wire and bar with values according to Table 1, loaded in the direction of the spring axis and operating at normal ambient temperatures.

Document History

NEN-EN 13906-2
July 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
This European Standard specifies the calculation and design of cold and hot coiled helical extension springs made from round wire and bar with values according to Table 1, loaded in the direction of...
February 1, 2002
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
Specifies the calculation and design of cold and hot coiled helical cylindrical helical extension springs made from round wire and bar with values according to table 1, loaded in the direction of the...
Advertisement