NEN-EN 13906-2
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Springs): | 21.160 |
scope:
Specifies the calculation and design of cold and hot coiled helical cylindrical helical extension springs made from round wire and bar with values according to table 1, loaded in the direction of the spring axis and operating at normal ambient temperatures.
Document History
July 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
This European Standard specifies the calculation and design of cold and hot coiled helical extension springs made from round wire and bar with values according to Table 1, loaded in the direction of...
NEN-EN 13906-2
February 1, 2002
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
Specifies the calculation and design of cold and hot coiled helical cylindrical helical extension springs made from round wire and bar with values according to table 1, loaded in the direction of the...