NEN-EN 14636-1
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) - Part 1: Pipes and fittings with flexible joints
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 69 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This European Standard applies to pipes and fittings made from polyester resin concrete (PRC, see 3.1.23), intended to be used within a drain or sewer system operating without pressure. It applies to products for use in buried installations to be installed by open-trench techniques or pipe jacking. It applies to pipes, fittings and their joints of nominal sizes from DN 150 to DN 3000 for circular cross-sections, from WN/HN 300/450 to WN/HN 1400/2100 for egg-shaped cross-sections and from DN 800 to DN 1800 for kite-shaped cross-sections. The intended use of these products is for the conveyance of sewage, rainwater and surface water at temperatures up to 50 °C, without pressure or occasionally at a head of pressure up to 0,5 bar1), and installed in areas subjected to vehicle and/or pedestrian traffic.
Document History