NEN-EN 14636-1

Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) - Part 1: Pipes and fittings with flexible joints

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 84
ICS Code (External sewage systems): 93.030
ICS Code (Pipes and fittings of other materials): 23.040.50
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This European Standard applies to pipes and fittings made from polyester resin concrete (PRC, see 3.1.23), intended to be used within a drain or sewer system operating without pressure. It applies to products for use in buried installations to be installed by open-trench techniques or pipe jacking. It applies to pipes, fittings and their joints of nominal sizes from DN 150 to DN 3000 for circular cross-sections, from WN/HN 300/450 to WN/HN 1400/2100 for egg-shaped cross-sections and from DN 800 to DN 1800 for kite-shaped cross-sections. The intended use of these products is for the conveyance of sewage, rainwater and surface water at temperatures up to 50 °C, without pressure or occasionally at a head of pressure up to 0,5 bar1), and installed in areas subjected to vehicle and/or pedestrian traffic.

Document History

NEN-EN 14636-1
November 1, 2009
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) - Part 1: Pipes and fittings with flexible joints
This European Standard applies to pipes and fittings made from polyester resin concrete (PRC, see 3.1.23), intended to be used within a drain or sewer system operating without pressure. It applies to...
April 1, 2003
Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) - Part 1: Pipes and fittings with flexible joints
This European Standard applies to pipes and fittings made from polyester resin concrete (PRC, see 3.1.23), intended to be used within a drain or sewer system operating without pressure. It applies to...
Advertisement