NEN-EN 15698-2
District heating pipes - Preinsulated bonded twin pipe systems for directly buried hot water networks - Part 2: Fitting and valve assembly of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
| Organization: | NEN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
NEN-EN 15698-2 This European Standard specifies requirements and test methods for fittings of prefabricated thermally insulated twin pipe assemblies comprising steel service fittings and/or valves from DN 15 to DN 250, rigid polyurethane foam insulation and an outer casing of polyethylene for use in directly buried hot water networks with preinsulated twin pipe assemblies in accordance with EN 15698-1:2009. This European Standard covers the following: - fitting assemblies, such as T-pieces, reducers and anchors; - valve assemblies. This European Standard applies only to insulated fitting assemblies for continuous operation with hot water at various temperatures in accordance with the scope EN 15698-1:2009. This European Standard applies to fitting and valve assemblies with a minimum design pressure of 16 bar (overpressure) complying with EN 13941. Guidelines for quality inspection and testing of fitting assemblies are given in EN 448:2015, Annex A and EN 15698-1:2009, Annex A. Guidelines for quality inspection and testing of valve assemblies are given in EN 488:2015, Annex A and EN 15698 -1:2009, Annex A. Procedures for PE-welding are given in EN 448:2015, Annex B.
Document History