NEN-EN 15698-2
District heating pipes - Bonded twin pipe systems for directly buried hot water networks - Part 2: Factory made fitting and valve assemblies of steel service pipes, polyurethane thermal insulation and one casing of polyethylene
| Organization: | NEN |
| Publication Date: | 1 July 2023 |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This document specifies requirements and test methods for fittings and valves of factory made thermally insulated bonded twin pipe assemblies for hot water networks in accordance with EN 13941-1, comprising two steel service pipes, in most cases steel fittings and/or steel valves, steel components, polyurethane (PUR) foam thermal insulation and a casing of polyethylene.
NOTE Steel components can be e.g. fixing bars.
The twin pipe assembly can also include the following additional elements: Measuring wires, spacers and diffusion barriers.
This document covers the following assemblies:
- fittings: bends, T-pieces and reducers;
- valves for main line.
This document applies to fitting assemblies with a minimum design pressure of 1,6 MPa and valve assemblies with a minimum design pressure of 2,5 MPa.
Document History