NEN-EN 2089

Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P2014A-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.

Document History

NEN-EN 2089
July 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
January 1, 1994
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a 6 ≤ 6 mm
This standard specifies the requirements relating to sheet and strip, in aluminium alloy AL-P2014A, for usein the T6 or T62 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.
Advertisement