NEN-EN 2089
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a 6 ≤ 6 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to sheet and strip, in aluminium alloy AL-P2014A, for usein the T6 or T62 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.
Document History
July 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
NEN-EN 2089
January 1, 1994
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm ≤ a 6 ≤ 6 mm
This standard specifies the requirements relating to sheet and strip, in aluminium alloy AL-P2014A, for usein the T6 or T62 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.