NEN-EN 3523

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bar for machining De ≤ 100 mm; 1 080 MPa ≤ Rm ≤ 1280 MPa for aerospace applications.

Document History

March 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace...
NEN-EN 3523
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bar for machining De ≤ 100 mm; 1 080 MPa ≤ Rm ≤ 1280 MPa for aerospace applications.
Advertisement