NEN-EN 3523
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
pending
| Organization: | NEN |
| Publication Date: | 1 March 2021 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
Document History
NEN-EN 3523
March 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace...
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bar for machining De ≤ 100 mm; 1 080 MPa ≤ Rm ≤ 1280 MPa for aerospace applications.