NEN-EN 3672
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage - Classification: 1 210 MPa (at ambient temperature) / 730°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
NEN-EN 3672 specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa 1)/730 °C 2).
Document History
April 1, 2023
Aerospace series - Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa1/730 °C2.
1 The...
NEN-EN 3672
December 1, 2016
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage - Classification: 1 210 MPa (at ambient temperature) / 730°C
NEN-EN 3672 specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa 1)/730 °C 2).
August 1, 2008
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature)/730 °C
This standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa)/730 °C).