NEN-EN 3672
Aerospace series - Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C
| Organization: | NEN |
| Publication Date: | 1 April 2023 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa1/730 °C2.
1 The strength class of the bolt concerned which can withstand the load at ambient temperature when tested at 100 % load without cracking or breaking of the nut.
2 Maximum test temperature of the parts.
Document History