NEN-EN 438-9

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 15
ICS Code (Laminated sheets): 83.140.20
scope:

This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN 438-6 [4] and EN 438-8 [5]. The core composition types (coloured core and metal reinforced core) are defined in this part of EN 438. EN 438-2 specifies the test methods relevant to this part of EN 438.

Document History

January 1, 2018
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates
NEN-EN 438-9 specifies performance requirements for alternative core laminates intended for interior use, the core layer compositions of which are not covered by EN 438-3 [1], EN 438-4 [2], EN 438-5...
January 1, 2017
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for alternative core laminates intended for interior use, the core layer compositions of which are not covered by EN 438-3 [1], EN 438-4 [2],...
November 1, 2013
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN...
June 1, 2012
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 9 : Classification and specifications for alternative core laminates
A description is not available for this item.
July 1, 2010
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN...
NEN-EN 438-9
March 1, 2009
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates
This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN...
Advertisement