NEN-EN 438-9
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This European Standard specifies performance requirements for high-pressure decorative laminates (HPL) intended for interior use, the core compositions of which are not covered by EN 438-3 [1] to EN 438-6 [4] and EN 438-8 [5]. The core composition types (coloured core and metal reinforced core) are defined in this part of EN 438. EN 438-2 specifies the test methods relevant to this part of EN 438.
Document History