NEN-EN 4641-301

Aerospace series - Cables, optical 125 µm diameter cladding - Part 301: Tight structure 50/125 µm GI fibre nominal 1,8 mm outside diameter - Product standard

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 17
ICS Code (On-board equipment and instruments): 49.090
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.

Document History

March 1, 2022
Aerospace series - Cables, optical 125 μm diameter cladding - Part 301: Tight structure 50/125 μm GI, fibre nominal 1,8 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside...
NEN-EN 4641-301
May 1, 2011
Aerospace series - Cables, optical 125 µm diameter cladding - Part 301: Tight structure 50/125 µm GI fibre nominal 1,8 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm...
Advertisement