NEN-EN 4641-301
Aerospace series - Cables, optical 125 μm diameter cladding - Part 301: Tight structure 50/125 μm GI, fibre nominal 1,8 mm, outside diameter - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.
Document History
NEN-EN 4641-301
March 1, 2022
Aerospace series - Cables, optical 125 μm diameter cladding - Part 301: Tight structure 50/125 μm GI, fibre nominal 1,8 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside...
May 1, 2011
Aerospace series - Cables, optical 125 µm diameter cladding - Part 301: Tight structure 50/125 µm GI fibre nominal 1,8 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm...