NEN-EN 50290-2-29
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
Includes requirements for cross-linked PE insulation compounds used in communication cables.
Document History
October 1, 2016
Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
NEN-EN 50290-2-29 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several routes...
April 1, 2016
Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
NEN-EN 50290-2-29 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several routes...
February 1, 2002
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
Includes requirements for cross-linked PE insulation compounds used in communication cables.
NEN-EN 50290-2-29
December 1, 2000
Communication cables - Part 2-29: Common design rules and construction - Cross-linked PE insulation compounds
Includes requirements for cross-linked PE insulation compounds used in communication cables.