NEN-EN 50290-2-29
Communication cables - Part 2-29: Common design rules and construction - Crosslinked polyethylene insulation compounds: instrumentation, control and field bus cables
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
NEN-EN 50290-2-29 gives specific requirements for Crosslinked Polyethylene (XLPE) compounds to be used for the insulation of instrumentation, control and field bus cables. There are several routes used for manufacture of XLPE insulated cables and as a consequence a number of different types of polyethylene compound may be specified. The compounds required for the different manufacturing processes are described (Table 1). The unstabilised materials require antioxidant to be added during the cable extrusion process.
Document History