NEN-EN 50089/A1

Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear

inactive
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 4
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

November 1, 2022
High-Voltage switchgear and controlgear - Insulating pressurised partitions for gas filled metal enclosures
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
June 1, 2021
Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
NEN-EN 50089/A1
September 1, 1994
Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear
A description is not available for this item.
July 1, 1994
Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear
This standard applies to cast resin partitions pressurized with inert gases, for example sulphur hexafluoride or a mixture of gases such as sulphur hexafluoride and nitrogen used in indoor or outdoor...
Advertisement