NEN-EN 50089

Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear

inactive
Organization: NEN
Publication Date: 1 June 2021
Status: inactive
Page Count: 18
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and with design pressure higher than 300 kPa, where the gas is used principally for its dielectric and/or arc-quenching properties.

Gases with insulating properties are dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases.

The partitions comprise pressurized barriers in electrical equipment not necessarily limited to the following examples:

- circuit-breakers;

- switch-disconnectors;

- disconnectors;

- earthing switches;

- current transformers;

- voltage transformers;

- surge arrestors;

- busbars and connections;

- cable connections / terminations

- cable bushings

- etc.

Partitions which are only pressurized from one side are also covered.

1 kV AC / 1,5 kV DC means it is valid for the apparatus applied and where the partitions are installed, however, the application of voltages below 1 kV AC / 1,5 kV DC as in e.g. current and voltage transformer are not excluded.

This document does not apply to high voltage bushings (see EN 60137, EN 61462 and EN 62155).

Document History

November 1, 2022
High-Voltage switchgear and controlgear - Insulating pressurised partitions for gas filled metal enclosures
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
NEN-EN 50089
June 1, 2021
Cast resin partitions for metal enclosed gas-filled high-voltage switchgear and controlgear
This document applies to pressurized partitions used in indoor and outdoor installations of high-voltage AC and DC switchgear and controlgear with rated voltages (Ur) above 1 kV AC / 1,5 kV DC and...
September 1, 1994
Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear
A description is not available for this item.
July 1, 1994
Cast resin partitions for metal enclosed gas-filled high voltage switchgear and controlgear
This standard applies to cast resin partitions pressurized with inert gases, for example sulphur hexafluoride or a mixture of gases such as sulphur hexafluoride and nitrogen used in indoor or outdoor...

References

Advertisement