CEN - EN ISO 527-3
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527‑1.
NOTE For sheets greater than 1 mm thick, the user is referred to ISO 527‑2.
See ISO 527‑1:2012, 1.2.
This document is not normally suitable for determining the tensile properties of
a) cellular materials, and
b) plastics reinforced by textile fibres.
See ISO 527‑1:2012, 1.3.
Document History