CEN - EN ISO 527-3

Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets

inactive
Organization: CEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 12
ICS Code (Rubber and plastics products): 83.140

Document History

December 1, 2018
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527‑1. NOTE For sheets...
EN ISO 527-3
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.
January 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.

References

Advertisement