CEN - EN ISO 527-3
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Rubber and plastics products): | 83.140 |
Document History
December 1, 2018
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527‑1.
NOTE For sheets...
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.
August 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.
EN ISO 527-3
January 1, 1995
Plastics - Determination of Tensile Properties - Part 3: Test Conditions for Films and Sheets
A description is not available for this item.