NEN-EN 50341-2-4

Overhead electrical lines exceeding AC 1 kV - Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 93
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

NEN-EN 50341-2-4 applies for planning and design of overhead lines with nominal voltages above AC 1 kV. This EN needs not to be adopted for existing installations. Installations in the planning and construction stage may be completed adopting the standard edition valid at the beginning of planning.In Germany this EN is applicable for all types of conductors (according to the information in clause 1.2) which contain components for telecommunication. In Germany this EN is applicable for the installation of telecommunication equipment on supports. Reference is made to 4.11.1/DE.1 "Extension of utilization".

Document History

NEN-EN 50341-2-4
February 1, 2016
Overhead electrical lines exceeding AC 1 kV - Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)
NEN-EN 50341-2-4 applies for planning and design of overhead lines with nominal voltages above AC 1 kV. This EN needs not to be adopted for existing installations. Installations in the planning and...

References

Advertisement