NEN-EN 544
Bitumen shingles with mineral and/or synthetic reinforcement - Product specification and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to manufacturer's installation instructions, intended to be laid as covering for pitched roofs and/or wall cladding. This European Standard applies only to bitumen shingles with a mineral reinforcement, synthetic reinforcement or a mixture of the two. This European Standard does not apply to bitumen shingles having a mass of bitumen less than 1 300 g/m2.
Document History