NEN-EN 544

Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 41
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling and provides a clause for evaluation of conformity. This European Standard does not include design requirements, installation techniques and roof system performance. This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to manufacturer's installation instructions, intended to be laid as covering for pitched roofs and/or wall cladding. This European Standard applies only to bitumen shingles with a mineral reinforcement, synthetic reinforcement or a mixture of the two. In case of multilayer shingles each layer need to have the same type of reinforcement and same type of coating (ref. to Clause 8).

Document History

NEN-EN 544
July 1, 2011
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
November 1, 2010
Bitumen shingles with mineral and/or synthetic reinforcements - Product specification and test methods
This European Standard specifies the properties, performance and methods of test of the finished bitumen shingles prior to them being laid on the roof. It also includes rules for marking, labelling...
December 1, 2005
Bitumen shingles with mineral and/or synthetic reinforcement - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
January 1, 2004
Bitumen shingles with mineral and/or synthetic reinforcement - Product specification and test methods
This European Standard applies to bitumen shingles where the watertightness of the system is ensured by overlapping, by different adhesive systems or a combination of these, according to...
August 1, 1998
Bitumen shingles with mineral and/or synthetic reinforcements
Applies to bitumen shingles, small discontinuous materials , intended to be laid as covering for the fabrication of pitched roofs. Applies only to bitumen shingles with a mineral reinforcement,...
April 1, 1997
Bitumen shingles
Applies to bitumen shingles, small discontinuous materials , intended to be laid as covering for the fabrication of pitched roofs. Applies only to bitumen shingles with a mineral reinforcement,...
November 1, 1991
Bitumen shingles
Applies to bitumen shingles, small discontinuous materials , intended to be laid as covering for the fabrication of pitched roofs. Applies only to bitumen shingles with a mineral reinforcement,...

References

Advertisement