NEN-EN 846-7
Methods of test for ancillary components for masonry - Part 7: Determination of shear load resistance and stiffness of shear ties (couplet test for mortar joint connections)
| Organization: | NEN |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Masonry): | 91.080.30 |
scope:
Specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar joints. The test is intended for ties for connecting together two leaves of masonry forming a collar jointed wall or two walls at right angles. It also applies to ties used for connecting of infill panel walls to frames which encircle them.
Document History